CAPACITOR, 6800UF, 10V, RADIAL, 16X32MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 6800UF 20% 10V RADIAL
| Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 106566738 | ESK688M010AM2AA |
| Product Name | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Range | 6800 microF | 6800 microF |
| Lead Style | Radial | Radial |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose |