KEMET Electronics Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors FCS0V104ZFTBR24

Description
100mF (EDLC) Supercapacitor 3.5V Radial, Can - SMD 100Ohm @ 1kHz
Request a Quote Datasheet
Description
100mF (EDLC) Supercapacitor 3.5V Radial, Can - SMD 100Ohm @ 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 399-13093-6-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
399-13093-6-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 399-13093-6-ND
100mF (EDLC) Supercapacitor 3.5V Radial, Can - SMD 100Ohm @ 1kHz

100mF (EDLC) Supercapacitor 3.5V Radial, Can - SMD 100Ohm @ 1kHz

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - 399-13093-1-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
399-13093-1-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 399-13093-1-ND
100mF (EDLC) Supercapacitor 3.5V Radial, Can - SMD 100Ohm @ 1kHz

100mF (EDLC) Supercapacitor 3.5V Radial, Can - SMD 100Ohm @ 1kHz

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - 399-13093-2-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
399-13093-2-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 399-13093-2-ND
100mF (EDLC) Supercapacitor 3.5V Radial, Can - SMD 100Ohm @ 1kHz

100mF (EDLC) Supercapacitor 3.5V Radial, Can - SMD 100Ohm @ 1kHz

Buy Now Datasheet
Singapore, Singapore
SMD 3.5V 100000uF Capacitor
61-FCS0V104ZFTBR24
SMD 3.5V 100000uF Capacitor 61-FCS0V104ZFTBR24
Electric Double Layer Capacitor, 3.5V, 80% +Tol, 20% -Tol, 100000uF, Surface Mount, 4343, CHIP, ROHS COMPLIANT Product overview: FCS0V104ZFTBR24 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5V, 100000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.5V, 100000uF, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FCS0V104ZFTBR24 can be used for catalog matching and distributor lookup.

Electric Double Layer Capacitor, 3.5V, 80% +Tol, 20% -Tol, 100000uF, Surface Mount, 4343, CHIP, ROHS COMPLIANT Product overview: FCS0V104ZFTBR24 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5V, 100000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.5V, 100000uF, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FCS0V104ZFTBR24 can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: KEMET Category: Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Series: FC Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 100 mF Tolerance: -20%, +80% Voltage - Rated: 3.5 V ESR (Equivalent Series Resistance): 100Ohm @ 1kHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: KEMET
Category: Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: FC
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 100 mF
Tolerance: -20%, +80%
Voltage - Rated: 3.5 V
ESR (Equivalent Series Resistance): 100Ohm @ 1kHz

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - FCS0V104ZFTBR24 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
FCS0V104ZFTBR24
Electric Double Layer Capacitors (EDLC), Supercapacitors FCS0V104ZFTBR24
CAP 100MF -20% +80% 3.5V SMD

CAP 100MF -20% +80% 3.5V SMD

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - FCS0V104ZFTBR24 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
FCS0V104ZFTBR24
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors FCS0V104ZFTBR24
CAP 100MF -20% +80% 3.5V SMD

CAP 100MF -20% +80% 3.5V SMD

Supplier's Site
Capacitor - 106696839 - Radwell International
Willingboro, NJ, United States
Capacitor
106696839
Capacitor 106696839
SUPER CAPACITOR, 0.1F, 3.5V, ELECTRIC DOUBLE LAYER, 100 OHM, VERTICAL, RADIAL CAN SMD, 10.7X5.5MM. FREE 2 YEAR RADWELL WARRANTY

SUPER CAPACITOR, 0.1F, 3.5V, ELECTRIC DOUBLE LAYER, 100 OHM, VERTICAL, RADIAL CAN SMD, 10.7X5.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Super Cap, 0.1F, 3.5V, Radial Can Smd; Capacitance Kemet - 78AC5657 - Newark, An Avnet Company
Chicago, IL, United States
Super Cap, 0.1F, 3.5V, Radial Can Smd; Capacitance Kemet
78AC5657
Super Cap, 0.1F, 3.5V, Radial Can Smd; Capacitance Kemet 78AC5657
SUPER CAP, 0.1F, 3.5V, RADIAL CAN SMD; Capacitance:0.1F; Voltage(DC):3.5V; Capacitor Terminals:Solder; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPER CAP, 0.1F, 3.5V, RADIAL CAN SMD; Capacitance:0.1F; Voltage(DC):3.5V; Capacitor Terminals:Solder; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Super Cap, 0.1F, 3.5V, Radial Can Smd; Capacitance Kemet - 78AC5658 - Newark, An Avnet Company
Chicago, IL, United States
Super Cap, 0.1F, 3.5V, Radial Can Smd; Capacitance Kemet
78AC5658
Super Cap, 0.1F, 3.5V, Radial Can Smd; Capacitance Kemet 78AC5658
SUPER CAP, 0.1F, 3.5V, RADIAL CAN SMD; Capacitance:0.1F; Voltage(DC):3.5V; Capacitor Terminals:Solder; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPER CAP, 0.1F, 3.5V, RADIAL CAN SMD; Capacitance:0.1F; Voltage(DC):3.5V; Capacitor Terminals:Solder; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - FCS0V104ZFTBR24 - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
FCS0V104ZFTBR24
Electric Double Layer Capacitors (EDLC), Supercapacitors FCS0V104ZFTBR24
CAP 100MF -20% +80% 3.5V SMD

CAP 100MF -20% +80% 3.5V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-13093-6-ND 399-13093-1-ND 61-FCS0V104ZFTBR24 FCS0V104ZFTBR24 FCS0V104ZFTBR24 106696839 78AC5657 FCS0V104ZFTBR24
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors SMD 3.5V 100000uF Capacitor Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Super Cap, 0.1F, 3.5V, Radial Can Smd; Capacitance Kemet Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor; Solder Chip Capacitor; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF 100000 microF 1.00E11 microF 100000 microF 100000 microF 100000 microF 100000 microF 100000 microF 100000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %)
Lead Style Surface Mount (SMT); Tab; SMD (SMT) Tabs Surface Mount (SMT); Tab; SMD (SMT) Tabs Radial Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701072 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers