KEMET Electronics Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors FYD0H224ZF

Description
220mF (EDLC) Supercapacitor 5.5V Radial, Can 120Ohm @ 1kHz
Request a Quote Datasheet
Description
220mF (EDLC) Supercapacitor 5.5V Radial, Can 120Ohm @ 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 399-17219-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
399-17219-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 399-17219-ND
220mF (EDLC) Supercapacitor 5.5V Radial, Can 120Ohm @ 1kHz

220mF (EDLC) Supercapacitor 5.5V Radial, Can 120Ohm @ 1kHz

Buy Now Datasheet
Capacitor - 106699031 - Radwell International
Willingboro, NJ, United States
Capacitor
106699031
Capacitor 106699031
CAP, 0.22F, 5.5V, SUPER CAP, RADIAL, CAPACITANCE:0.22F, VOLTAGE RATING:5.5V, CAPACITOR TERMINALS:RADIAL LEADED, PRODUCT RANGE:FY SERIES, CAPACITANCE TOLERANCE:+80%, -20%, LEAD SPACING:5.08MM, LIFETIME @ TEMPERATURE:1000 HOURS @ 70¦C,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 0.22F, 5.5V, SUPER CAP, RADIAL, CAPACITANCE:0.22F, VOLTAGE RATING:5.5V, CAPACITOR TERMINALS:RADIAL LEADED, PRODUCT RANGE:FY SERIES, CAPACITANCE TOLERANCE:+80%, -20%, LEAD SPACING:5.08MM, LIFETIME @ TEMPERATURE:1000 HOURS @ 70¦C,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - FYD0H224ZF - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
FYD0H224ZF
Electric Double Layer Capacitors (EDLC), Supercapacitors FYD0H224ZF
CAP 220MF -20% +80% 5.5V T/H

CAP 220MF -20% +80% 5.5V T/H

Supplier's Site Datasheet
Cap, 0.22F, 5.5V, Super Cap, Radial; Capacitance Kemet - 33AC0691 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22F, 5.5V, Super Cap, Radial; Capacitance Kemet
33AC0691
Cap, 0.22F, 5.5V, Super Cap, Radial; Capacitance Kemet 33AC0691
CAP, 0.22F, 5.5V, SUPER CAP, RADIAL; Capacitance:0.22F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FY Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 70°C;RoHS Compliant: Yes

CAP, 0.22F, 5.5V, SUPER CAP, RADIAL; Capacitance:0.22F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FY Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 70°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17219-ND 106699031 FYD0H224ZF 33AC0691
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 0.22F, 5.5V, Super Cap, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF 220000 microF 220000 microF 220000 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details