KEMET Electronics Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors FT0H474ZF

Description
470mF (EDLC) Supercapacitor 5.5V Radial, Can 6.5Ohm @ 1kHz
Request a Quote Datasheet
Description
470mF (EDLC) Supercapacitor 5.5V Radial, Can 6.5Ohm @ 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 399-10803-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
399-10803-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 399-10803-ND
470mF (EDLC) Supercapacitor 5.5V Radial, Can 6.5Ohm @ 1kHz

470mF (EDLC) Supercapacitor 5.5V Radial, Can 6.5Ohm @ 1kHz

Buy Now Datasheet
Electric Double Layer Capacitors, Supercaps - FT0H474ZF - 1176123-FT0H474ZF - Win Source Electronics
Laguna Hills, CA, United States
Electric Double Layer Capacitors, Supercaps - FT0H474ZF
1176123-FT0H474ZF
Electric Double Layer Capacitors, Supercaps - FT0H474ZF 1176123-FT0H474ZF
Manufacturer: Kemet Win Source Part Number: 1176123-FT0H474ZF Packaging: Bulk Mounting Style: Through Hole Termination: PC Pins Capacitance: 470mF Tolerance: -20%, +80% Voltage - Rated: 5.5V Lead Spacing: 0.200" (5.08mm) ESR (Equivalent Series Resistance): 6.5Ohm at 1kHz Categories: Capacitors Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.nec.com/ Manufacturer Package: Radial, Can Height - Seated (Maximum): 0.512" (13.00mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Parts Dimension: 0.650" Dia (16.50mm)

Manufacturer: Kemet
Win Source Part Number: 1176123-FT0H474ZF
Packaging: Bulk
Mounting Style: Through Hole
Termination: PC Pins
Capacitance: 470mF
Tolerance: -20%, +80%
Voltage - Rated: 5.5V
Lead Spacing: 0.200" (5.08mm)
ESR (Equivalent Series Resistance): 6.5Ohm at 1kHz
Categories: Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.nec.com/
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.512" (13.00mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Parts Dimension: 0.650" Dia (16.50mm)

Buy Now
Supercapacitors - 7897980P - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
7897980P
Supercapacitors 7897980P
KEMET FT0H474ZF Supercapacitor

KEMET FT0H474ZF Supercapacitor

Supplier's Site
Supercapacitors - 7897980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
7897980
Supercapacitors 7897980
KEMET FT0H474ZF Supercapacitor

KEMET FT0H474ZF Supercapacitor

Supplier's Site
Supercapacitors - 1726753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
1726753
Supercapacitors 1726753
KEMET FT0H474ZF Supercapacitor

KEMET FT0H474ZF Supercapacitor

Supplier's Site
Singapore, Singapore
Through-Hole 5.5V Capacitor
61-FT0H474ZF
Through-Hole 5.5V Capacitor 61-FT0H474ZF
Radial Supercapacitor 0.47F 5.5V 6.5R ESR Through Hole Product overview: FT0H474ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FT0H474ZF can be used for catalog matching and distributor lookup.

Radial Supercapacitor 0.47F 5.5V 6.5R ESR Through Hole Product overview: FT0H474ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FT0H474ZF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - FT0H474ZF - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
FT0H474ZF
Electric Double Layer Capacitors (EDLC), Supercapacitors FT0H474ZF
CAP 470MF -20% +80% 5.5V T/H

CAP 470MF -20% +80% 5.5V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - FT0H474ZF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
FT0H474ZF
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors FT0H474ZF
CAP 470MF -20% +80% 5.5V T/H

CAP 470MF -20% +80% 5.5V T/H

Supplier's Site
Capacitor - 106698825 - Radwell International
Willingboro, NJ, United States
Capacitor
106698825
Capacitor 106698825
CAPACITOR, SUPERCAPACITOR, 0.47F, 5.5V, RADIAL, FT SERIES, TOLERANCE:+80%, -20%, LEAD SPACING:5.08MM, LIFETIME @ TEMPERATURE:1000 HOURS @ 85C, 16.5X13MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SUPERCAPACITOR, 0.47F, 5.5V, RADIAL, FT SERIES, TOLERANCE:+80%, -20%, LEAD SPACING:5.08MM, LIFETIME @ TEMPERATURE:1000 HOURS @ 85C, 16.5X13MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - FT0H474ZF - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
FT0H474ZF
Electric Double Layer Capacitors (EDLC), Supercapacitors FT0H474ZF
CAP 470MF -20% +80% 5.5V T/H

CAP 470MF -20% +80% 5.5V T/H

Supplier's Site Datasheet
Supercapacitor, 0.47F, 5.5V, Radial; Capacitance Kemet - 78AC5690 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 0.47F, 5.5V, Radial; Capacitance Kemet
78AC5690
Supercapacitor, 0.47F, 5.5V, Radial; Capacitance Kemet 78AC5690
SUPERCAPACITOR, 0.47F, 5.5V, RADIAL; Capacitance:0.47F; Capacitance Tolerance:-20%, +80%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:6.5ohm; Product Diameter:16.5mm; Height:13mm RoHS Compliant: Yes

SUPERCAPACITOR, 0.47F, 5.5V, RADIAL; Capacitance:0.47F; Capacitance Tolerance:-20%, +80%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:6.5ohm; Product Diameter:16.5mm; Height:13mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.47F, 5.5V, Super, Radial; Capacitance Kemet - 18X4879 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47F, 5.5V, Super, Radial; Capacitance Kemet
18X4879
Cap, 0.47F, 5.5V, Super, Radial; Capacitance Kemet 18X4879
CAP, 0.47F, 5.5V, SUPER, RADIAL; Capacitance:0.47F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FT Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 85°C; RoHS Compliant: Yes

CAP, 0.47F, 5.5V, SUPER, RADIAL; Capacitance:0.47F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FT Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-10803-ND 1176123-FT0H474ZF 7897980P 7897980 61-FT0H474ZF FT0H474ZF FT0H474ZF 106698825 FT0H474ZF 78AC5690 18X4879
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors, Supercaps - FT0H474ZF Supercapacitors Supercapacitors Through-Hole 5.5V Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, 0.47F, 5.5V, Radial; Capacitance Kemet Cap, 0.47F, 5.5V, Super, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF 470000 microF 470000 microF 470000 microF 470000 microF 470000 microF 470000 microF 470000 microF 470000 microF 470000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %) -20 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole Through Hole; Surface Mount Technology; Radial, Can Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Polymer Capacitor - 227XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details