KEMET Electronics Corporation 5.5V 100000uF Capacitor FGH0H104ZF

Description
Electric Double Layer Capacitor, 5.5V, 100000uF Product overview: FGH0H104ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 100000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, 100000uF, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FGH0H104ZF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electric Double Layer Capacitor, 5.5V, 100000uF Product overview: FGH0H104ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 100000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, 100000uF, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FGH0H104ZF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 100000uF Capacitor
61-FGH0H104ZF
5.5V 100000uF Capacitor 61-FGH0H104ZF
Electric Double Layer Capacitor, 5.5V, 100000uF Product overview: FGH0H104ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 100000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, 100000uF, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FGH0H104ZF can be used for catalog matching and distributor lookup.

Electric Double Layer Capacitor, 5.5V, 100000uF Product overview: FGH0H104ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 100000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, 100000uF, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FGH0H104ZF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - 399-18543-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
399-18543-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 399-18543-ND
100mF (EDLC) Supercapacitor 5.5V Radial, Can 100Ohm @ 1kHz 1000 Hrs @ 70°C

100mF (EDLC) Supercapacitor 5.5V Radial, Can 100Ohm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - FGH0H104ZF - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
FGH0H104ZF
Electric Double Layer Capacitors (EDLC), Supercapacitors FGH0H104ZF
CAP 100MF -20% +80% 5.5V T/H

CAP 100MF -20% +80% 5.5V T/H

Supplier's Site Datasheet
Cap, 0.1F, 5.5V, Super Cap, Radial; Capacitance Kemet - 61AC7636 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1F, 5.5V, Super Cap, Radial; Capacitance Kemet
61AC7636
Cap, 0.1F, 5.5V, Super Cap, Radial; Capacitance Kemet 61AC7636
CAP, 0.1F, 5.5V, SUPER CAP, RADIAL; Capacitance:0.1F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FG Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 70°C; RoHS Compliant: Yes

CAP, 0.1F, 5.5V, SUPER CAP, RADIAL; Capacitance:0.1F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FG Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 70°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - FGH0H104ZF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
FGH0H104ZF
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors FGH0H104ZF
CAP 100MF -20% +80% 5.5V T/H

CAP 100MF -20% +80% 5.5V T/H

Supplier's Site
Capacitor - 106697129 - Radwell International
Willingboro, NJ, United States
Capacitor
106697129
Capacitor 106697129
CAPACITOR, RADIAL, SUPERCAPACITOR, .1F, 5.5V, 11X5.5 MM, 5.08LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, SUPERCAPACITOR, .1F, 5.5V, 11X5.5 MM, 5.08LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 61-FGH0H104ZF 399-18543-ND FGH0H104ZF 61AC7636 FGH0H104ZF 106697129
Product Name 5.5V 100000uF Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 0.1F, 5.5V, Super Cap, Radial; Capacitance Kemet Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E11 microF 100000 microF 100000 microF 100000 microF 100000 microF 100000 microF
WVDC 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers