Film Capacitor, Polyester, 630V, 10% +Tol, 10% -Tol, 0.47uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: F17724472000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17724472000 can be used for catalog matching and distributor lookup.
X2-MKT Capacitor 470nF 310V 27.5mm
FILM CAPACITOR, 310 VAC, 630 VDC, 50/60 HZ, CAPACITANCE - NF: 470 NF, CAPACITANCE - PF: 470000 PF, INTERFERENCE SUPPRESSION, 2 PIN . FREE 2 YEAR RADWELL WARRANTY
CAP FILM SUPPRESSION
CAPACITOR POLYESTER FILM 0.47UF, 310VAC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes
SUPPRESSION CAP, 0.47UF, X2, 310V, RAD ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-F17724472000 | 118198 | F17724472000-ND | 22257253 | F17724472000 | 95F9073 | 69AH0026 | F17724472000 |
| Product Name | Through-Hole 630V 0.47uF Capacitor | Film Capacitors | Film Capacitors | Capacitor | Capacitors - Film Capacitors | Capacitor Polyester Film 0.47Uf, 310Vac, 10%, Radial; Dielectric Type Vishay | Suppression Cap, 0.47Uf, X2, 310V, Rad Rohs Compliant Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | |||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |