1F (EDLC) Supercapacitor 5.5V Radial, Can 10Ohm @ 1kHz 4000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Capacitance:1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:7.62mm; Lifetime @ Temperature:4000 hours @ 85°C; Capacitor Case / Package:Can; Capacitor Mounting:Through Hole; ESR:10ohm RoHS Compliant: Yes
SUPERCAPACITOR, AEC-Q200, 1F, RADIAL CAN ROHS COMPLIANT: YES
SUPERCAPACITOR,AUTOM
SUPERCAPACITOR, 1F, 10OHM, +80%, -20%, 5.5V, 21.5MM DIAMETER X 15MM, 7.62MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-FU0H105ZF-ND | FU0H105ZF | 82AJ0211 | 68AJ2299 | FU0H105ZF | 219313175 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Capacitance Kemet | Supercapacitor, Aec-Q200, 1F, Radial Can Rohs Compliant Kemet | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | ||||
| Mounting Style | Through Hole | Cell | Through Hole | Through Hole; Through Hole | ||
| Packing Method | Bulk |