DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1650
1700
1750
1800
1850
1900
1930
1940
1950
1960
1970
1980
1990
1991
1992
1993
1994
1995
1996
1997
1998
1999
2000
2001
2002
2010
2020
2030
2040
2050
2060
2100
2150
2200
2212
| Product Name | Notes |
|---|---|
| "10 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "10 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "11 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "11 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "12 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "12 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "12 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "13 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "13 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "14 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "14 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "15 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "15 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "15 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "16 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "16 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "16 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "17 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "17 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "17 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "18 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "18 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "18 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "18 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "19 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "19 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "19 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "20 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "20 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "20 Rectangular Connectors - Housings Plug Black 0.181"" (4.60mm)" | |
| "20 Rectangular Connectors - Housings Receptacle Black 0.181"" (4.60mm)" | |
| "21 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "21 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "21 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "22 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "22 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "22 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "23 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "23 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "23 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "24 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "24 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "24 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "25 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "25 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "25 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "26 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "26 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "26 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "27 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "27 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "27 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "28 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "28 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "28 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "29 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "29 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "29 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "30 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "30 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "30 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "30 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "31 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "31 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "31 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "32 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "32 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "32 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "33 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "33 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "33 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "34 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "34 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "34 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "34 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "35 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "35 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "35 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "36 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "36 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "37 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "37 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "38 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "38 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "38 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "38 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "39 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "39 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "40 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "40 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "40 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "42 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "42 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "42 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "44 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "44 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "44 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "46 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "46 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "46 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "48 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "48 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "48 Rectangular Connectors - Housings Plug 0.148"" (3.75mm)" | |
| "48 Rectangular Connectors - Housings Receptacle Black 0.148"" (3.75mm)" | |
| "50 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "50 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "52 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "52 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "52 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "54 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "54 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "54 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "56 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "56 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "56 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "58 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "58 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "58 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "60 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "60 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "60 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "62 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "62 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "62 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "64 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "64 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "64 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "66 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "66 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "66 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "68 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "68 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "68 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "70 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "70 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "70 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "72 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "72 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "72 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "74 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "74 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "76 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "76 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "78 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "78 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "80 Position Header Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "80 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "9 Position Header Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "9 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "Connector Header Through Hole 10 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)" | |
| "Power Barrel Connector Jack 1.00mm ID (0.039""), 3.60mm OD (0.142"") Free Hanging (In-Line)" | |
| "Power Barrel Connector Jack 1.30mm ID (0.051""), 3.60mm OD (0.142"") Free Hanging (In-Line)" | |
| "Power Barrel Connector Jack 1.60mm ID (0.063""), 5.50mm OD (0.217"") Free Hanging (In-Line)" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)" | |
| #8 MACHINED POWER PIN WITH SILVE | |
| #8 MACHINED POWER SOCKET WITH SI | |
| 10 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 3 Position Circular Connector Plug, Female Sockets Solder | |
| 3 Position Circular Connector Receptacle, Male Pins Solder | |
| 4-PIN PLUG WITH CONTACT TERMINAL | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| CONN PIN 16-18AWG CRIMP GOLD | |
| CONN SOCKET 16-18AWG CRIMP GOLD | |
| CONN SOCKET 18-22AWG CRIMP GOLD | |
| Connector Backshell For PQ50 Series | |
| Connector Cable Clamp For PQ | |
| Connector For | |
| Connector Frame For PQ50 Series | |
| Connector Hardware/Accessories | |
| Connector Header Through Hole 1 position | |
| Connector Header Through Hole 2 position | |
| Connector Header Through Hole, Right Angle 1 position | |
| Connector Header Through Hole, Right Angle 2 position | |
| Connector Header Through Hole, Right Angle 34 position | |
| Connector Panel Mount Frame For PQ50 Series | |
| Connector Polarizing Device (Key, Plug, Post) For PQ50 Series | |
| Connector Shell For PQ50 Series | |
| Connector Shell For PQ50S Series | |
| Connector Shell For PQ50W Series | |
| CONTACT, IP67, 30A, CRIMPING, 10 | |
| Pin Contact Gold 16-18 AWG Crimp | |
| Pin Contact Gold 18-22 AWG Crimp Stamped | |
| Pin Contact Gold 24-28 AWG Crimp Stamped | |
| PRC27502-11-1-B-R4-0 3 | |
| PRC27502-11-1-D-LC3- 11 | |
| PRC27502-17-1-B-R4-1 7 | |
| PRC27511-12-1-B-WR4- 12 | |
| PRC3181-10-1-C-WR3-1 0 | |
| PRC433-11U-1-CHP-AD | |
| PRC433-15U-1-CHP-AD | |
| Socket Contact Gold 14-15 AWG Crimp | |
| Socket Contact Gold 16-18 AWG Crimp | |
| Socket Contact Gold 18-22 AWG Crimp Stamped | |
| Socket Contact Gold 24-28 AWG Crimp Stamped | |
| TERM BLOCK PLUG 6POS 3.50MM | |
| WATERPROOF POWER SUPPLY/SIGNAL H |
| << Prev | Next >> |