3 Position Circular Connector Receptacle, Male Pins Solder Cup
MIL-26482 MS/PT/CMB
CONNECTOR
CONNECTOR
Amphenol Socapex PT02A-8-3P
AI-Solder Box-Mt Receptacle 26482-1
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02A-8-3P-ND | PT02A-8-3P | 8721437 | PT02A-8-3P | 70143372 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Mil Spec Circular Connectors | Connectors Circlr,Industrial,Metal,Assembld/Kitted | connector,metal circ,class a,box mount recept,size 8,3 #20 gold plt pin contact |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Panel Mount | Panel mount | Flanged | ||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | Solder |