DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1300
1350
1400
1450
1500
1550
1590
1600
1610
1620
1630
1640
1644
1645
1646
1647
1648
1649
1650
1651
1652
1653
1654
1655
1656
1660
1670
1680
1690
1700
1710
1750
1800
1850
1900
1950
2000
2212
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "10 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "100 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "100 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "12 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "14 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "16 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "2 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "3 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "4 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "4 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "4 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "5 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "6 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "7 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "8 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "8 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "8 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| CONN RCPT 10POS 0.05 GOLD SMD | |
| CONN RCPT 12POS 0.05 GOLD SMD | |
| CONN RCPT 4POS 0.05 GOLD SMD R/A | |
| CONN RCPT 6POS 0.05 GOLD SMD R/A | |
| CONN RCPT 6POS 0.05 GOLD SMD | |
| LOW PROFILE DUAL-WIPE SOCKET, .0 | |
| LOW PROFILE DUAL-WIPE SOCKET, 0. | |
| Terminal Connector Rectangular Lug, Grounding 2/0-14 AWG 1/4 Stud |
| << Prev | Next >> |