CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
Amphenol Socapex PT02A-14-12S
MIL-DTL-26482 Receptacle, 12 Pos, Female, Solder, 13A, 600V Product overview: PT02A-14-12S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02A-14-12S can be used for catalog matching and distributor lookup.
AI-Solder Box-Mt Receptacle 26482-1
12 Position Circular Connector Receptacle, Female Sockets Solder Cup
Win Source Part Number: 1041981-PT02A-14-12S
Category: Connectors, Interconnects>Circul
Series: MIL-DTL-26482 Series I, PT
Number of Positions: 12
Color: Olive Drab
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Aerospace, Industrial, Instrumentation, Mass Transit, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 14-12
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): 966688-1; PT02E-14-12P; PT02E-14-12S; MS3112E14-12P; PT00A-14-12S; PT00A-14-12P; PT07A-14-12PPT02A14-
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum, Olive Drab Cadmium
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: 7114621412S,PT02A14-
Base Product Number: PT02A
RoHS Status: RoHS non-compliant
Primary Material: Metal
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
| Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Win Source Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02A-14-12S | 8721405 | 436-PT02A-14-12S | PT02A-14-12S | PT02A-14-12S-ND | 1041981-PT02A-14-12S | 70143441 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Mil Spec Circular Connectors | 13A 600V Electronic Connector | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | Connectors, Interconnects - Circular Connectors | connector,metal circ,box mount recept,size 14,8#20 & 4#16 solder socket contact |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||||
| Geometry | Straight; Straight | Straight | |||||
| Termination | Solder | Solder | Solder Cup | Solder | |||
| Mounting | Panel mount | Panel Mount | Panel Mount | Flanged |