8 Position Circular Connector Receptacle, Female Sockets Solder Cup
CONNECTOR
CONNECTOR
AI-Solder Cable Receptacle 26482-1 W/SR
12 Shell Size, 6-32 Thread Type, PT01 Series Cable Connecting Receptacle Connector
CIRCULAR CONNECTOR, RCPT, 12-8, 8POS; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-8
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-PT01A-12-8S(SR)-ND | PT01A-12-8S(SR) | PT01A-12-8S(SR) | 70010727 | 86J4630 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,8#20 SOLDER SOCKET CONTACT | Circular Connector, Rcpt, 12-8, 8Pos; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Flanged | |||
| Gender | Female / Jack | ||||
| Geometry | Straight | ||||
| Termination | Solder |