AMPHENOL PT02A20-16S-025 Circular Connector, PT Series, MIL-DTL-26482 Series I Equivalent, Box Mount Receptacle, 16 Product overview: PT02A-20-16S(025) from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02A-20-16S(025
16 Position Circular Connector Receptacle, Female Sockets Solder Cup
Win Source Part Number: 1086222-PT02A-20-16S
Category: Connectors, Interconnects>Circul
Series: MIL-DTL-26482 Series I, PT
Number of Positions: 16
Color: Black
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Aerospace, Industrial, Instrumentation, Mass Transit, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 20-16
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum
Shell Finish: Black Zinc Cobalt
Insert Material: Neoprene
Alternative Parts (Cross-Reference): 1-1103417-7; PT02E-20-16S(025); PT02P-20-16S; KPT02E20-16SX; KPT02E20-16SW; PT00A-20-16SW; KPT00E20-16SPT02A20-
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum, Black Zinc Cobalt
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: PT02A2016S025,PT02A2
Base Product Number: PT02A
Primary Material: Metal
CONNECTOR
CONNECTOR
connector,metal circ,box recept,class a,size 20,16 #16 solder socket cont,black
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-PT02A-20-16S(025) | PT02A20-16S(025)-ND | 1086222-PT02A-20-16S(025) | PT02A-20-16S(025) | 70010314 |
| Product Name | Electronic Connector | Circular Connector Assemblies | Connectors, Interconnects - Circular Connectors | MIL Spec Connector - MIL-DTL-26482 I | connector,metal circ,box recept,class a,size 20,16 #16 solder socket cont,black |
| Termination | Solder | Solder Cup | Solder | ||
| Current Rating | 13.0 amps | 13.0 amps | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | ||
| Mounting | Panel Mount | Panel Mount | Flanged |