Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02A-12-10S(025)

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-12-10S(025)
MIL Spec Connector - MIL-DTL-26482 I PT02A-12-10S(025)
CONNECTOR

CONNECTOR

Buy Now
Singapore, Singapore
Electronic Connector
436-PT02A-12-10S(025)
Electronic Connector 436-PT02A-12-10S(025)
10 Pin Female Circular Connector, Solder, MIL-DTL-26482, Gold Contacts Product overview: PT02A-12-10S(025) from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02A-12-10S(025 ) can be used for catalog matching and distributor lookup.

10 Pin Female Circular Connector, Solder, MIL-DTL-26482, Gold Contacts Product overview: PT02A-12-10S(025) from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02A-12-10S(025) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - PT02A-12-10S(025)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT02A-12-10S(025)-ND
Circular Connector Assemblies PT02A-12-10S(025)-ND
10 Position Circular Connector Receptacle, Female Sockets Solder Cup

10 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Fort Worth, TX, USA
connector,metal circ,box recept,class a,size 12,10#20 solder socket cont,black
70010292
connector,metal circ,box recept,class a,size 12,10#20 solder socket cont,black 70010292
connector,metal circ,box recept,class a,size 12,10#20 solder socket cont,black

connector,metal circ,box recept,class a,size 12,10#20 solder socket cont,black

Supplier's Site
Circular Conn, Rcpt, 12-10, Box Mount; Product Range Amphenol Industrial - 26W2557 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12-10, Box Mount; Product Range Amphenol Industrial
26W2557
Circular Conn, Rcpt, 12-10, Box Mount; Product Range Amphenol Industrial 26W2557
CIRCULAR CONN, RCPT, 12-10, BOX MOUNT; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: No

CIRCULAR CONN, RCPT, 12-10, BOX MOUNT; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02A-12-10S(025) 436-PT02A-12-10S(025) PT02A-12-10S(025)-ND 70010292 26W2557
Product Name MIL Spec Connector - MIL-DTL-26482 I Electronic Connector Circular Connector Assemblies connector,metal circ,box recept,class a,size 12,10#20 solder socket cont,black Circular Conn, Rcpt, 12-10, Box Mount; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Termination Solder Solder
Mounting Panel Mount Flanged
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-1-2349180-3TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 10 to 12 AWG
View Details
PC Pin, Single Post Connectors - 36-1426-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details