3 Position Circular Connector Receptacle, Male Pins Solder Cup
AI-Solder Box Mt Receptacle 26482-1
CIRCULAR CONN, RCPT, 12-3, BOX MOUNT; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02E-12-3P(025)-ND | PT02E12-3P(025) | 26W2745 |
| Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Conn, Rcpt, 12-3, Box Mount; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |