CONNECTOR
MIL-26482 MS/PT/CMB
19 Position Circular Connector Receptacle, Female Sockets Solder Cup
CONN RCPT FMALE 19P SOLDER CUP Product overview: PT02A-14-19S(025) from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02A-14-19S(025
CIRCULAR CONN, RCPT, 14-19, BOX MOUNT; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts;
connector,metal circ,box recept,class a,sz 14,19 #20 solder socket contact,black
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02A-14-19S(025) | PT02A-14-19S(025)-ND | 436-PT02A-14-19S(025) | 26W2586 | 70010302 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Electronic Connector | Circular Conn, Rcpt, 14-19, Box Mount; Product Range Amphenol Industrial | connector,metal circ,box recept,class a,sz 14,19 #20 solder socket contact,black |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Flanged | |||
| Termination | Solder Cup | Solder | |||
| Current Rating | 7.5 amps | 7.5 amps | |||
| Coupling / Adapter | Coupling / Adapter |