Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT01A-8-3S

Description
AI-Solder Cable Receptacle 26482-1
Request a Quote Datasheet
Description
AI-Solder Cable Receptacle 26482-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT01A-8-3S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT01A-8-3S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT01A-8-3S
AI-Solder Cable Receptacle 26482-1

AI-Solder Cable Receptacle 26482-1

Buy Now
Circular Connector Assemblies - 339-PT01A-8-3S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT01A-8-3S-ND
Circular Connector Assemblies 339-PT01A-8-3S-ND
MIL-26482 MS/PT/CMB RECEPT

MIL-26482 MS/PT/CMB RECEPT

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A-8-3S
MIL Spec Connector - MIL-DTL-26482 I PT01A-8-3S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A-8-3S
MIL Spec Connector - MIL-DTL-26482 I PT01A-8-3S
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, Size 8, 3Pos, Cable; Product Range Amphenol Industrial - 86J5606 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 8, 3Pos, Cable; Product Range Amphenol Industrial
86J5606
Circular Conn, Rcpt, Size 8, 3Pos, Cable; Product Range Amphenol Industrial 86J5606
CIRCULAR CONN, RCPT, SIZE 8, 3POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 8, 3POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT01A-8-3S 339-PT01A-8-3S-ND PT01A-8-3S 86J5606
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, Size 8, 3Pos, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details