Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT01A-8-3S(SR)

Description
AI-Solder Cable Receptacle 26482-1 W/SR
Request a Quote Datasheet
Description
AI-Solder Cable Receptacle 26482-1 W/SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT01A-8-3S(SR) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT01A-8-3S(SR)
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT01A-8-3S(SR)
AI-Solder Cable Receptacle 26482-1 W/SR

AI-Solder Cable Receptacle 26482-1 W/SR

Buy Now
Circular Connector Assemblies - PT01A-8-3S(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT01A-8-3S(SR)-ND
Circular Connector Assemblies PT01A-8-3S(SR)-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-26482 I - PT01A-8-3S(SR) - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A-8-3S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT01A-8-3S(SR)
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL-26482 I - PT01A-8-3S(SR) - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A-8-3S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT01A-8-3S(SR)
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Rcpt, 3Pos, Bayonet; Product Range Amphenol Industrial - 86J5607 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Bayonet; Product Range Amphenol Industrial
86J5607
Circular Connector, Rcpt, 3Pos, Bayonet; Product Range Amphenol Industrial 86J5607
CIRCULAR CONNECTOR, RCPT, 3POS, BAYONET; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold

CIRCULAR CONNECTOR, RCPT, 3POS, BAYONET; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold

Supplier's Site Datasheet
CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,SIZE 8,3#20 SOCKET CONTACT - 70010665 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,SIZE 8,3#20 SOCKET CONTACT
70010665
CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,SIZE 8,3#20 SOCKET CONTACT 70010665
8 Shell Size, 6-32 Thread Type, PT01 Series Wall Mounting Receptacle Connector A corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment is used on the PT General duty, with strain relief clamp for cable or wire bundle support

8 Shell Size, 6-32 Thread Type, PT01 Series Wall Mounting Receptacle Connector

  • A corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment is used on the PT
    General duty, with strain relief clamp for cable or wire bundle support
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT01A-8-3S(SR) PT01A-8-3S(SR)-ND PT01A-8-3S(SR) 86J5607 70010665
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Rcpt, 3Pos, Bayonet; Product Range Amphenol Industrial CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,SIZE 8,3#20 SOCKET CONTACT
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Flanged
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details