The Amphenol Circular Connector, part number 11C0942, is a bayonet coupling receptacle designed for general duty applications. It features 15 solder socket contacts arranged in a 14-15 insert pattern. The connector is suitable for use in various environments, including industrial and military applications, and operates effectively within a temperature range of -55°C to +125°C. It is constructed with low loss copper alloy contacts that are gold plated to prevent corrosion, ensuring a reliable connection over time. The connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This product is part of the PT Series, known for its design flexibility and robust performance in demanding conditions.
15 Position Circular Connector Receptacle, Female Sockets Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
CIRCULAR CONNECTOR, RCPT, 14-15, 15POS; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts;
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-PT02E-14-15S-ND | PT02E-14-15S | 11C0942 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector, Rcpt, 14-15, 15Pos; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors |