Amphenol Socapex PT02A-8-2S
CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
AI-Solder Box-Mt Receptacle 26482-1
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
| RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8721433 | PT02A-8-2S | PT02A-8-2S | PT02A-8-2S-ND | 35H4699 | 70143371 |
| Product Name | Mil Spec Circular Connectors | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | Circular Connector, Receptacle, Size 8, 2 Position, Box; Product Range Amphenol Industrial | connector,metal circ,class a,box mount recept,size 8,2 #20 gold plt socket cont |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug; Female / Jack | Female / Jack | ||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder | ||||
| Mounting | Panel mount | Panel Mount | Flanged |