Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT02A-14-5P

Description
AI-Solder Box-Mt Receptacle 26482-1
Request a Quote Datasheet
Description
AI-Solder Box-Mt Receptacle 26482-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT02A-14-5P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT02A-14-5P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT02A-14-5P
AI-Solder Box-Mt Receptacle 26482-1

AI-Solder Box-Mt Receptacle 26482-1

Buy Now
Circular Connector Assemblies - PT02A14-5P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT02A14-5P-ND
Circular Connector Assemblies PT02A14-5P-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-14-5P
MIL Spec Connector - MIL-DTL-26482 I PT02A-14-5P
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-14-5P
MIL Spec Connector - MIL-DTL-26482 I PT02A-14-5P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-14-5P
MIL Spec Connector - MIL-DTL-26482 I PT02A-14-5P
CONNECTOR

CONNECTOR

Buy Now
Mil Spec Circular Connectors - 8721424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
8721424
Mil Spec Circular Connectors 8721424
Amphenol Socapex PT02A-14-5P

Amphenol Socapex PT02A-14-5P

Supplier's Site
Circular Connector, Plug, Size 14, 5 Position, Box; Product Range Amphenol Industrial - 54H0154 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 14, 5 Position, Box; Product Range Amphenol Industrial
54H0154
Circular Connector, Plug, Size 14, 5 Position, Box; Product Range Amphenol Industrial 54H0154
CIRCULAR CONNECTOR, PLUG, SIZE 14, 5 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 14, 5 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site
connector,metal circular,box mounting receptacle,size 14,5 #16 solder pin cont - 70143431 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,box mounting receptacle,size 14,5 #16 solder pin cont
70143431
connector,metal circular,box mounting receptacle,size 14,5 #16 solder pin cont 70143431
Miniature Cylindrical Connectors Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR. These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02A-14-5P PT02A14-5P-ND PT02A-14-5P 8721424 54H0154 70143431
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Mil Spec Circular Connectors Circular Connector, Plug, Size 14, 5 Position, Box; Product Range Amphenol Industrial connector,metal circular,box mounting receptacle,size 14,5 #16 solder pin cont
Gender Female / Jack Male / Plug; Female / Jack
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount Flanged
Geometry Straight; Straight Straight
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Industrial Circular Connectors - 3079734 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details