CONNECTOR
CONNECTOR
4 Position Circular Connector Receptacle, Male Pins Solder Cup
AI-Solder Wall-Mt RECP E-Class 26482-1
CIRCULAR CONN, RCPT, SIZE 8, 4POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT00E-8-4P | 339-PT00E-8-4P-ND | PT00E-8-4P | 86J1952 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Conn, Rcpt, Size 8, 4Pos, Wall; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |