4 Position Circular Connector Receptacle, Female Sockets Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
connector,metal circ,class a,box mount recept,size 8,4 #20 solder socket contact
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02A-8-4S-ND | PT02A-8-4S | 54H0162 | 70052476 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Amphenol Industrial | connector,metal circ,class a,box mount recept,size 8,4 #20 solder socket contact |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Flanged | ||
| Coupling / Adapter | Coupling / Adapter | |||
| Coupling | Bayonet | Bayonet | ||
| Geometry | Straight |