32 Position Circular Connector Receptacle, Male Pins Solder Cup
CONNECTOR
CONNECTOR
AI-Solder Box-Mt Receptacle 26482-1
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
CIRCULAR CONN, RCPT, SIZE 18, 32POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts;
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02A-18-32P-ND | PT02A-18-32P | PT02A-18-32P | 70010947 | 86J9233 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 18,32#20 SOLDER PIN CONTACT | Circular Conn, Rcpt, Size 18, 32Pos, Box; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Flanged | |||
| Gender | Female / Jack | ||||
| Geometry | Straight | ||||
| Termination | Solder |