Amphenol Industrial Circular Connector Assemblies PT02A-22-55P

Description
55 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
55 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-PT02A-22-55P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT02A-22-55P-ND
Circular Connector Assemblies 339-PT02A-22-55P-ND
55 Position Circular Connector Receptacle, Male Pins Solder Cup

55 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-26482 I - PT02A-22-55P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-22-55P
MIL Spec Connector - MIL-DTL-26482 I PT02A-22-55P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-22-55P
MIL Spec Connector - MIL-DTL-26482 I PT02A-22-55P
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, Size 22, 55Pos, Box; Product Range Amphenol Industrial - 54H0160 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 22, 55Pos, Box; Product Range Amphenol Industrial
54H0160
Circular Conn, Rcpt, Size 22, 55Pos, Box; Product Range Amphenol Industrial 54H0160
CIRCULAR CONN, RCPT, SIZE 22, 55POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 22, 55POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

Supplier's Site Datasheet
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 22,55 #20 SOLDER PIN CONTACT - 70010982 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 22,55 #20 SOLDER PIN CONTACT
70010982
CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 22,55 #20 SOLDER PIN CONTACT 70010982
Miniature Cylindrical Connectors Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR. These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-PT02A-22-55P-ND PT02A-22-55P 54H0160 70010982
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, Size 22, 55Pos, Box; Product Range Amphenol Industrial CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 22,55 #20 SOLDER PIN CONTACT
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount Flanged
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, Heavy-Duty, Large Wire Diameter - 9214 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Automotive Connector
Gender Male / Plug
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (F) B/H RF 1.13MM CABLE NICKLE PLATED CONNECTOR - ET-SFS-BH-5NP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details