CONNECTOR
CONNECTOR
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
MIL SPEC CIR CONN, RCPT, 12-4, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-4
12 Shell Size, 6-32 Thread Type, PT01 Series Cable Connecting Receptacle Connector
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT01A-12-4S(SR) | 339-PT01A-12-4S(SR)-ND | 86J4607 | 70010718 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Mil Spec Cir Conn, Rcpt, 12-4, Solder; Product Range Amphenol Industrial | CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS A,4#16 SOCKET CONTACT |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Flanged | ||
| Coupling / Adapter | Coupling / Adapter | |||
| Coupling | Bayonet | Bayonet | ||
| Geometry | Straight |