Amphenol Socapex PT06A-12-3S
CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB
AI-Solder Plug Connector 26482-1
3 Position Circular Connector Plug, Female Sockets Solder Cup
Socket⁄Pin Contact Type, 8 to 14 Shell Size, Straight Plug Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
The connectors offer twice the number of contacts in just half the size of a standard connector. The pin and socket contacts are machined from low loss copper alloy and gold plated to eliminate contact corrosion and provide an indefinite shelf life.
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
| RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8721525 | PT06A-12-3S | PT06A-12-3S | PT06A-12-3S-ND | 70143416 | 92C3689 |
| Product Name | Mil Spec Circular Connectors | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | connector,metal circular,straight plug,size 12,3 #16 solder socket contact | Circular Connector Receptacle, Size 12, 3 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug; Female / Jack | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder | ||||
| Mounting | Cable mount | Free Hanging (In-Line) | Free Hanging |