CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB RECEPT
CIRCULAR CONNECTOR RCPT, SIZE 22, 55POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT00P-22-55P | 339-PT00P-22-55P-ND | 86J3586 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Circular Connector Rcpt, Size 22, 55Pos, Wall; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Panel Mount | ||
| Voltage Rating | 600 volts |