AI-Solder Cable Receptacle 26482-1 W/SR
CONNECTOR
3 Position Circular Connector Receptacle, Male Pins Solder Cup
PT01A Series Cable Connecting Receptacles
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT01A-8-3P(SR) | PT01A-8-3P(SR) | 339-PT01A-8-3P(SR)-ND | 70010660 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | CONNECTOR,CABLE RECEPTACLE W/CABLE CLAMP,CLASS A,SIZE 8,3 #20 SOLDER PIN CONTACT |
| Gender | Female / Jack | |||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Flanged | ||
| Voltage Rating | 600 volts | 600 volts | ||
| Geometry | Straight |