Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PT01A-16-8S(SR)

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A-16-8S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT01A-16-8S(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A-16-8S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT01A-16-8S(SR)
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT01A-16-8S(SR) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT01A-16-8S(SR)
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT01A-16-8S(SR)
AI-Solder Cable Receptacle 26482-1 W/SR

AI-Solder Cable Receptacle 26482-1 W/SR

Buy Now
Circular Connector Assemblies - 339-PT01A-16-8S(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT01A-16-8S(SR)-ND
Circular Connector Assemblies 339-PT01A-16-8S(SR)-ND
MIL-26482 MS/PT/CMB RECEPT

MIL-26482 MS/PT/CMB RECEPT

Buy Now Datasheet
CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,8#16 SOLDER SOCKET CONTACT - 70010796 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,8#16 SOLDER SOCKET CONTACT
70010796
CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,8#16 SOLDER SOCKET CONTACT 70010796
16 Shell Size, 6-32 Thread Type, PT01 Series Cable Connecting Receptacle Connector A corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment is used on the PT General duty, with strain relief clamp for cable or wire bundle support

16 Shell Size, 6-32 Thread Type, PT01 Series Cable Connecting Receptacle Connector

  • A corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment is used on the PT
    General duty, with strain relief clamp for cable or wire bundle support
Supplier's Site
Mil Spec Cir Conn, Rcpt, 16-8, Solder; Product Range Amphenol Industrial - 86J4936 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 16-8, Solder; Product Range Amphenol Industrial
86J4936
Mil Spec Cir Conn, Rcpt, 16-8, Solder; Product Range Amphenol Industrial 86J4936
MIL SPEC CIR CONN, RCPT, 16-8, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:16-8

MIL SPEC CIR CONN, RCPT, 16-8, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:16-8

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT01A-16-8S(SR) PT01A-16-8S(SR) 339-PT01A-16-8S(SR)-ND 70010796 86J4936
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,8#16 SOLDER SOCKET CONTACT Mil Spec Cir Conn, Rcpt, 16-8, Solder; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line) Flanged
Current Rating 13.0 amps 13.0 amps
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Connector - 8920 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female To SMA Female Bulkhead RF Adapter - ET-SFS-SFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers