Connectors Circlr,Industrial,Me
CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB
6 Position Circular Connector Plug, Male Pins Solder Cup
CIRCULAR CONNECTOR, PLUG, 6POS, BAYONET; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy
CONN PLUG 6 POS STRAIGHT W/PINS
Class A General Purpose Plugs with Strain Relief
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-10-98P(SR) | PT06A-10-98P(SR) | PT06A-10-98P(SR)-ND | 87J8804 | 52-PT06A-10-98P(SR) | 70011044 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Circular Connector, Plug, 6Pos, Bayonet; Product Range Amphenol Industrial | CONN PLUG 6 POS STRAIGHT W/PINS | CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,CLASS A,SIZE 10,6 #20 SOLDER PIN CONTACT |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||||
| Coupling / Adapter | Coupling / Adapter | |||||
| Coupling | Bayonet | Bayonet | ||||
| Gender | Male / Plug |