CONNECTOR
CONNECTOR
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
AI-Solder Wall-Mt Receptacle 26482-1
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT00A-8-3S | 339-PT00A-8-3S-ND | PT00A-8-3S | 70010414 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | CONNECTOR,WALL MOUNTING RECEPTACLE,CLASS A,SIZE 8,3 #20 SOLDER SOCKET CONTACT |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Flanged | ||
| Gender | Female / Jack | |||
| Geometry | Straight | |||
| Termination | Solder |