Amphenol Industrial Circular Connector Assemblies PT01A-18-5P

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-PT01A-18-5P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT01A-18-5P-ND
Circular Connector Assemblies 339-PT01A-18-5P-ND
RECEPT

RECEPT

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-26482 I - PT01A-18-5P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A-18-5P
MIL Spec Connector - MIL-DTL-26482 I PT01A-18-5P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A-18-5P
MIL Spec Connector - MIL-DTL-26482 I PT01A-18-5P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 18, 5Pos, Cable; Product Range Amphenol Industrial - 86J5071 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 18, 5Pos, Cable; Product Range Amphenol Industrial
86J5071
Circular Connector Rcpt, Size 18, 5Pos, Cable; Product Range Amphenol Industrial 86J5071
CIRCULAR CONNECTOR RCPT, SIZE 18, 5POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 18, 5POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-PT01A-18-5P-ND PT01A-18-5P 86J5071
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 18, 5Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
MARC Fixed Mount Kit - 103G40 - Anderson Power Products
Anderson Power Products
View Details
4 suppliers
Circular Connector, Receptacle, 12 Position, Panel; Product Range Lemo - 85X5631 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details