Amphenol Industrial Circular Connector Assemblies PT02A-10-5P

Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT02A-10-5P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT02A-10-5P-ND
Circular Connector Assemblies PT02A-10-5P-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-26482 I - PT02A-10-5P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-10-5P
MIL Spec Connector - MIL-DTL-26482 I PT02A-10-5P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-10-5P
MIL Spec Connector - MIL-DTL-26482 I PT02A-10-5P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
connector,metal circ,class a,box mount recept,size 10,5 #20 gold plt pin contact - 70010900 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,class a,box mount recept,size 10,5 #20 gold plt pin contact
70010900
connector,metal circ,class a,box mount recept,size 10,5 #20 gold plt pin contact 70010900
connector,metal circ,class a,box mount recept,size 10,5 #20 gold plt pin contact

connector,metal circ,class a,box mount recept,size 10,5 #20 gold plt pin contact

Supplier's Site
Circular Conn, Rcpt, Size 10, 5Pos, Box; Product Range Amphenol Industrial - 03J5493 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 10, 5Pos, Box; Product Range Amphenol Industrial
03J5493
Circular Conn, Rcpt, Size 10, 5Pos, Box; Product Range Amphenol Industrial 03J5493
CIRCULAR CONN, RCPT, SIZE 10, 5POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 10, 5POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02A-10-5P-ND PT02A-10-5P PT02A-10-5P 70010900 03J5493
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I connector,metal circ,class a,box mount recept,size 10,5 #20 gold plt pin contact Circular Conn, Rcpt, Size 10, 5Pos, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190801 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details