DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 1800 1850 1900 1950 2000 2050 2090 2100 2110 2120 2130 2140 2144 2145 2146 2147 2148 2149 2150 2151 2152 2153 2154 2155 2156 2160 2170 2180 2190 2200 2210 2212
Product Name Notes
".100"" SURFACE MOUNT TERMINAL STR"
"Connector Header Surface Mount 12 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 7 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 12 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 14 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 7 position 0.100"" (2.54mm)"
CONN HEADER SMD 14POS 2.54MM
CONN HEADER SMD 7POS 2.54MM
CONN HEADER SMD R/A 14POS 2.54MM

<< Prev Next >>