Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT00A-8-4P

Description
AI-Solder Wall-Mt Receptacle 26482-1
Request a Quote Datasheet
Description
AI-Solder Wall-Mt Receptacle 26482-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT00A-8-4P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT00A-8-4P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT00A-8-4P
AI-Solder Wall-Mt Receptacle 26482-1

AI-Solder Wall-Mt Receptacle 26482-1

Buy Now
Circular Connector Assemblies - PT00A-8-4P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT00A-8-4P-ND
Circular Connector Assemblies PT00A-8-4P-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-26482 I - PT00A-8-4P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A-8-4P
MIL Spec Connector - MIL-DTL-26482 I PT00A-8-4P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A-8-4P
MIL Spec Connector - MIL-DTL-26482 I PT00A-8-4P
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, Size 8, 4Pos, Wall; Product Range Amphenol Industrial - 86J0077 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 8, 4Pos, Wall; Product Range Amphenol Industrial
86J0077
Circular Conn, Rcpt, Size 8, 4Pos, Wall; Product Range Amphenol Industrial 86J0077
CIRCULAR CONN, RCPT, SIZE 8, 4POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 8, 4POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT00A-8-4P PT00A-8-4P-ND PT00A-8-4P 86J0077
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, Size 8, 4Pos, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-087-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers