6 Position Circular Connector Plug, Female Sockets Solder Cup
CONNECTOR
CONNECTOR
AI-Solder Plug Connector 26482-1
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-PT06A-10-98S-ND | PT06A-10-98S | PT06A-10-98S | 70011038 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | connector,metal circ,straight plug,class a,size 10,6#20 solder socket cont,olive |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | ||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||
| Gender | Male / Plug | |||
| Geometry | Straight | |||
| Termination | Solder |