AI-Solder Box-Mt Receptacle 26482-1
11 Position Circular Connector Receptacle, Male Pins Solder Cup
CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB
CIRCULAR CONN, RCPT, SIZE 18, 11POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts;
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02A-18-11P | PT02A-18-11P-ND | PT02A-18-11P | 86J9167 | 70010941 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Circular Conn, Rcpt, Size 18, 11Pos, Box; Product Range Amphenol Industrial | CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 18,11 #16 SOLDER PIN CONTACT |
| Gender | Female / Jack | ||||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Flanged | |||
| Coupling / Adapter | Coupling / Adapter | ||||
| Coupling | Bayonet | Bayonet |