3 Position Circular Connector Receptacle, Male Pins Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
AI-Solder Box-Mt Receptacle 26482-1
CIRCULAR CONNECTOR, RCPT, 3POS, BAYONET; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02A-12-3P(025)-ND | PT02A-12-3P(025) | PT02A-12-3P(025) | 26W2559 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector, Rcpt, 3Pos, Bayonet; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors |