Amphenol Socapex PT02A-14-12P
AI-Solder Box-Mt Receptacle 26482-1
CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
Connector
12 Position Circular Connector Receptacle, Male Pins Solder Cup
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
| RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8721474 | PT02A-14-12P | PT02A-14-12P | PT02A-14-12P | 339-PT02A-14-12P-ND | 70010918 |
| Product Name | Mil Spec Circular Connectors | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSA,SIZE 14,8#20&4#16 SOLDER PIN CONTACT | |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | ||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder | ||||
| Mounting | Panel mount | Panel Mount | Flanged |