Amphenol Corporation Connectors, Interconnects - Circular Connectors PT02E-14-18S

Description
Win Source Part Number: 1029679-PT02E-14-18S Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-26482 Series I, PT Number of Positions: 18 Color: Olive Drab Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Sealed Shielding: Unshielded Applications: Aerospace, Industrial, Instrumentation, Mass Transit, Military Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 14-18 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene Alternative Parts (Cross-Reference): HD34-24-18PN; PT02A-14-18S; PT00A-14-18S; PT00E-14-18P(SR); PT00A-14-18P; PT00E-14-18P; MS3112E14-19PPT02E14 -18S; PT02E14-18S.; PT02E1418S; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Backshell Material, Plating: Aluminum, Olive Drab Cadmium REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: U71-148214-18S,PT02E 1418S,PT02E14-18S Base Product Number: PT02E RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1029679-PT02E-14-18S Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-26482 Series I, PT Number of Positions: 18 Color: Olive Drab Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Sealed Shielding: Unshielded Applications: Aerospace, Industrial, Instrumentation, Mass Transit, Military Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 14-18 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene Alternative Parts (Cross-Reference): HD34-24-18PN; PT02A-14-18S; PT00A-14-18S; PT00E-14-18P(SR); PT00A-14-18P; PT00E-14-18P; MS3112E14-19PPT02E14 -18S; PT02E14-18S.; PT02E1418S; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Backshell Material, Plating: Aluminum, Olive Drab Cadmium REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: U71-148214-18S,PT02E 1418S,PT02E14-18S Base Product Number: PT02E RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1029679-PT02E-14-18S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1029679-PT02E-14-18S
Connectors, Interconnects - Circular Connectors 1029679-PT02E-14-18S
Win Source Part Number: 1029679-PT02E-14-18S Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-26482 Series I, PT Number of Positions: 18 Color: Olive Drab Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Sealed Shielding: Unshielded Applications: Aerospace, Industrial, Instrumentation, Mass Transit, Military Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 14-18 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene Alternative Parts (Cross-Reference): HD34-24-18PN; PT02A-14-18S; PT00A-14-18S; PT00E-14-18P(SR); PT00A-14-18P; PT00E-14-18P; MS3112E14-19PPT02E14 -18S; PT02E14-18S.; PT02E1418S; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Backshell Material, Plating: Aluminum, Olive Drab Cadmium REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: U71-148214-18S,PT02E 1418S,PT02E14-18S Base Product Number: PT02E RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1029679-PT02E-14-18S
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-26482 Series I, PT
Number of Positions: 18
Color: Olive Drab
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Sealed
Shielding: Unshielded
Applications: Aerospace, Industrial, Instrumentation, Mass Transit, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 14-18
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): HD34-24-18PN; PT02A-14-18S; PT00A-14-18S; PT00E-14-18P(SR); PT00A-14-18P; PT00E-14-18P; MS3112E14-19PPT02E14-18S; PT02E14-18S.; PT02E1418S;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum, Olive Drab Cadmium
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: U71-148214-18S,PT02E1418S,PT02E14-18S
Base Product Number: PT02E
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
Singapore, Singapore
7.5A 600V Electronic Connector
436-PT02E-14-18S
7.5A 600V Electronic Connector 436-PT02E-14-18S
MIL-DTL-26482 Receptacle, 18 Pos, 7.5A, 600V, Solder, Female Product overview: PT02E-14-18S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02E-14-18S can be used for catalog matching and distributor lookup.

MIL-DTL-26482 Receptacle, 18 Pos, 7.5A, 600V, Solder, Female Product overview: PT02E-14-18S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02E-14-18S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT02E-14-18S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT02E-14-18S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT02E-14-18S
Connectors Circlr,Industrial,Me tal,Assembld/Kitted

Connectors Circlr,Industrial,Metal,Assembld/Kitted

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E-14-18S
MIL Spec Connector - MIL-DTL-26482 I PT02E-14-18S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E-14-18S
MIL Spec Connector - MIL-DTL-26482 I PT02E-14-18S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E-14-18S
MIL Spec Connector - MIL-DTL-26482 I PT02E-14-18S
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Circular Connector Assemblies - PT02E-14-18S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT02E-14-18S-ND
Circular Connector Assemblies PT02E-14-18S-ND
18 Position Circular Connector Receptacle, Female Sockets Solder Cup

18 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - PT02E-14-18S - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
PT02E-14-18S
Circular Connector Assemblies PT02E-14-18S
CONN RCPT FMALE 18P SOLDER CUP

CONN RCPT FMALE 18P SOLDER CUP

Supplier's Site Datasheet
connector,metal circ,class e,box mount recept,size 14,18 #20 solder socket cont - 70143389 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,class e,box mount recept,size 14,18 #20 solder socket cont
70143389
connector,metal circ,class e,box mount recept,size 14,18 #20 solder socket cont 70143389
PT Series Class E Box Mounting Receptacle Connectors Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature Cylindrical Series connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant connectors — supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires. Ordering Examples: Environmental — PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P (SR). Features PT Solder Is UL Approved Under File #E115497 Shell Components for These Series Are Aluminum 5 Key/Keyway Polarization with Bayonet Lock Coupling Spring Tension Provided By a Wave Washer in the Coupling Nut Both the Insert and Main Joint Gasket Are Molded from Resilient Neoprene Both Pins and Sockets Are Machined from a Copper Alloy and Are Gold Plated Socket Contacts for These Series Are a Closed Entry Design Printed Circuit Board Contacts Are Also Available Design Characteristics Medium Sized and Widely Used Cylindrical Operating Voltage 1000 VAC (RMS) at Sea Level Environment Resistant 9 Shell Sizes 8 Through 24 Cadmium Plate Finish Provides Protection in Corrosive Environments Offer Twice the Number of Contacts in Just Half Size of a Standard Connector Incorporates Closed Entry Socket Contacts Provided with Factory Installed Solder Contacts.

PT Series Class E Box Mounting Receptacle Connectors
Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature Cylindrical Series connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant connectors — supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires. Ordering Examples: Environmental — PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P (SR).
Features

  • PT Solder Is UL Approved Under File #E115497
  • Shell Components for These Series Are Aluminum
  • 5 Key/Keyway Polarization with Bayonet Lock Coupling
  • Spring Tension Provided By a Wave Washer in the Coupling Nut
  • Both the Insert and Main Joint Gasket Are Molded from Resilient Neoprene
  • Both Pins and Sockets Are Machined from a Copper Alloy and Are Gold Plated
  • Socket Contacts for These Series Are a Closed Entry Design
  • Printed Circuit Board Contacts Are Also Available
    Design Characteristics
  • Medium Sized and Widely Used Cylindrical
  • Operating Voltage 1000 VAC (RMS) at Sea Level
  • Environment Resistant
  • 9 Shell Sizes 8 Through 24
  • Cadmium Plate Finish Provides Protection in Corrosive Environments
  • Offer Twice the Number of Contacts in Just Half Size of a Standard Connector
  • Incorporates Closed Entry Socket Contacts
  • Provided with Factory Installed Solder Contacts.
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1029679-PT02E-14-18S 436-PT02E-14-18S PT02E-14-18S PT02E-14-18S PT02E-14-18S-ND PT02E-14-18S 70143389
Product Name Connectors, Interconnects - Circular Connectors 7.5A 600V Electronic Connector Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies Circular Connector Assemblies connector,metal circ,class e,box mount recept,size 14,18 #20 solder socket cont
Connector Type Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Cup Solder Solder Cup Solder
Mounting Panel Mount Panel Mount Panel Mount Flanged
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Compact and miniature connector for extreme conditions - OPTIMA D Series - LEMO USA, Inc.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details