19 Position Circular Connector Receptacle, Male Pins Solder Cup
CONNECTOR
AI-Solder Wall-Mt Receptacle 26482-1 W/S
PT Series Miniature Cylindrical Connector Jam Nut Receptacle, Environmental.
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
Miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost cons
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-PT00E-14-19P(SR)-ND | PT00E-14-19P(SR) | PT00E-14-19P(SR) | 70010538 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | CONNECTOR,WALL RECEPTACLE W/CABLE CLAMP,CLASS E,19 #20 SOLDER PIN CONTACT |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | ||
| Mounting | Panel Mount | Flanged | ||
| Gender | Female / Jack | |||
| Geometry | Straight | |||
| Termination | Solder |