CONNECTOR
MIL-26482 MS/PT/CMB
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Amphenol Industrial PT02E-8-4S
connector,metal circ,class e,box mount recept,size 8,4 #20 solder socket contact
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02E-8-4S | PT02E-8-4S-ND | 8721499 | 70052491 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Mil Spec Circular Connectors | connector,metal circ,class e,box mount recept,size 8,4 #20 solder socket contact |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Panel Mount | Panel mount | Flanged | |
| Gender | Male / Plug; Female / Jack | |||
| Geometry | Straight; Straight | Straight | ||
| Termination | Solder | Solder |