Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02SE-18-32S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT02SE-18-32S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02SE-18-32S
MIL Spec Connector - MIL-DTL-26482 I PT02SE-18-32S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02SE-18-32S
MIL Spec Connector - MIL-DTL-26482 I PT02SE-18-32S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - PT02SE18-32S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT02SE18-32S-ND
Circular Connector Assemblies PT02SE18-32S-ND
32 Position Circular Connector Receptacle, Female Sockets Crimp

32 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Conn, Rcpt, Size 18, 32Pos, Box; Product Range Amphenol Industrial - 85C4364 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 18, 32Pos, Box; Product Range Amphenol Industrial
85C4364
Circular Conn, Rcpt, Size 18, 32Pos, Box; Product Range Amphenol Industrial 85C4364
CIRCULAR CONN, RCPT, SIZE 18, 32POS, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 18, 32POS, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02SE-18-32S PT02SE18-32S-ND 85C4364
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies Circular Conn, Rcpt, Size 18, 32Pos, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 461-1214-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details