15 Position Circular Connector Receptacle, Male Pins Solder Cup
CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02A-14-15P-ND | PT02A-14-15P | 70010921 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | connector,metal circ,class a,box recept,size 14,14#20 & 1#16 solder pin contact |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | |
| Mounting | Panel Mount | Flanged | |
| Geometry | Straight | ||
| Termination | Solder |