AI-Solder Box Mt Receptacle 26482-1
CONNECTOR
4 Position Circular Connector Receptacle, Male Pins Solder Cup
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 8-4, PANEL; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02E-8-4P(025) | PT02E-8-4P(025) | PT02E-8-4P(025)-ND | 55K4684 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Circular Connector, Receptacle, 4 Position, 8-4, Panel; Product Range Amphenol Industrial |
| Gender | Female / Jack |