CONNECTOR
3 Position Circular Connector Receptacle, Male Pins Solder Cup
PT HERMETIC SS
CIRCULAR CONN, RCPT, 8-33, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-33; Contact Material:Copper Alloy
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02H-8-33P | 1178-PT02H-8-33P-ND | PT02H-8-33P | 08AJ1964 |
| Product Name | MIL Spec Connector - MIL-C-26482 I | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Conn, Rcpt, 8-33, Box Mount; Circular Connector Shell Style Amphenol Aerospace |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |