32 Pos Circular Connector, MIL-DTL-26482, Straight, Solder, 600V, 7.5A Product overview: PT02E-18-32P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 7.5A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02E-18-32P can be used for catalog matching and distributor lookup.
CONNECTOR
MIL-26482 MS/PT/CMB
Solder Box Mount Receptacle, 26482-1
32 Position Circular Connector Receptacle, Male Pins Solder Cup
Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature Cylindrical Series connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant connectors — supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires. Ordering Examples: Environmental — PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P (SR).
Features
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-PT02E-18-32P | PT02E-18-32P | PT02E-18-32P | PT02E-18-32P-ND | 70010948 |
| Product Name | 600V 7.5A Electronic Connector | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | connector,box mounting receptacle,classe,size 18,32 #20 solder pin contact |
| Termination | Solder | Solder | |||
| Voltage Rating | 600 volts | 600 volts | |||
| Current Rating | 7.5 amps | 7.5 amps | |||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | |||
| Gender | Female / Jack |