CONNECTOR
12 Position Circular Connector Receptacle, Male Pins Solder Cup
MIL-DTL-26482 Connector, 12 Pin Male Receptacle, Straight, Solder Product overview: PT02E-14-12P(025) from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02E-14-12P(025
AI-Solder Box Mt Receptacle 26482-1
connector,metal circ,box recept,cl e,size 14,8#20.4#16 solder pin contact,black
CIRCULAR CONN, RCPT, 14-12, BOX MOUNT; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts;
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02E-14-12P(025) | PT02E-14-12P(025)-ND | 436-PT02E-14-12P(025) | PT02E-14-12P(025) | 70010150 | 26W2667 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Electronic Connector | Connectors Circlr,Industrial,Metal,Assembld/Kitted | connector,metal circ,box recept,cl e,size 14,8#20.4#16 solder pin contact,black | Circular Conn, Rcpt, 14-12, Box Mount; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Panel Mount | Flanged | ||||
| Termination | Solder | Solder | ||||
| Gender | Female / Jack | |||||
| Geometry | Straight |