Win Source Part Number: 1231230-PT02E-14-5S
Category: Connectors, Interconnects>Circul
Series: MIL-DTL-26482 Series I, PT
Number of Positions: 5
Color: Olive Drab
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Sealed
Shielding: Unshielded
Applications: Aerospace, Industrial, Instrumentation, Mass Transit, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 14-5
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): PT02E14-5S; PT02E14-5S.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum, Olive Drab Cadmium
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: U71-148214-05S,71148
Base Product Number: PT02E
RoHS Status: RoHS non-compliant
Primary Material: Metal
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
MIL-DTL-26482 Circular Connector, 5 Pos, Receptacle, Solder, 13A, 1kV Product overview: PT02E-14-5S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 1kV, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02E-14-5S can be used for catalog matching and distributor lookup.
CONNECTOR
MIL-26482 MS/PT/CMB
Class E PT Series Wall Mounting Receptacle Connectors
Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature Cylindrical Series connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant connectors — supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires. Ordering Examples: Environmental — PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P (SR).
Features
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1231230-PT02E-14-5S | PT02E-14-5S-ND | 436-PT02E-14-5S | PT02E-14-5S | 70010916 |
| Product Name | Connectors, Interconnects - Circular Connectors | Circular Connector Assemblies | 13A 1kV Electronic Connector | MIL Spec Connector - MIL-DTL-26482 I | CONNECTOR,BOX MOUNTING RECEPTACLE,CLASSE,SIZE 14,5 #16 SOLDER SOCKET CONTACT |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Military Connector | ||
| Termination | Solder Cup | Solder | Solder | ||
| Mounting | Panel Mount | Panel Mount | Flanged | ||
| Voltage Rating | 1000 volts | 1000 volts |